Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Voltage Rating (Vdc) | 16 |
---|---|
Shielding | No |
Current Rating (A) | 0.3 |
Internal Switch(es) | 1 |
Orientation | Horizontal |
Audio Standard (mm) | 3.5 |
Height (mm) | 6 |
Series | SJ-4351X |
Color | Black |
Connector Type | Jack |
Number of Ports | 1 |
Mounting Style | Through Hole |
Length (mm) | 14 |
Width (mm) | 10.2 |
Number of Conductors | 4 |
3.5 mm 4 Conductor PCB Mount Low Profile Audio Jack | Future Electronics |
audio jack, 3.5 mm, rt, 4 conductor, thr | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Connector Type | Jack |
Current Rating (A) | 0.3 |
Height (mm) | 6 |
Internal Switch(es) | 1 |
Length (mm) | 14 |
Mounting Style | Through Hole |
Number of Conductors | 4 |
Number of Ports | 1 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 16 |
Width (mm) | 10.2 |
Where can I find additional details, specifications and documents for a SJ-43515TS?
Additional datasheets, footprints and schematics for SJ-43515TS are listed on our Part Details page. You can also find images and similar parts to SJ-43515TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-43515TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-43515TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-43515TS fall under?
The SJ-43515TS is listed under Interconnect > Connectors > Audio Connectors > Jacks.
Can I view similar or alternative parts?
You can view similar parts to SJ-43515TS when available in the Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-43515TS you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-43515TS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Same Sky.
Which authorised distributors for SJ-43515TS have stock available?
Authorised distributors including Future Electronics, Chip One Stop and RS have stock available or on a lead time for SJ-43515TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-43515TS often in real-time on the comparison pages.
What if I can't find stock of SJ-43515TS?
You can fill out our help required form which you can use to request a quote for SJ-43515TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.