Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.32
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Screw |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 27GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Rf Coaxial, Sma Jack, 50 Ohm, Panel | Newark Electronics |
SMA FEMALE SOLDERLESS PCB COMP | PEI-Genesis |
RF COAXIAL, SMA JACK, 50 OHM, PANEL | element14 |
Where can I find additional details, specifications and documents for a SF2921-61345?
Additional datasheets, footprints and schematics for SF2921-61345 are listed on our Part Details page. You can also find images and similar parts to SF2921-61345 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF2921-61345 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF2921-61345 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF2921-61345 fall under?
The SF2921-61345 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SF2921-61345 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF2921-61345 you can contact the distributor directly for product support, shipping queries etc.
Is the SF2921-61345 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF2921-61345 have stock available?
Authorised distributors including Newark Electronics, PEI-Genesis, Avnet America, element14 and TTI Americas have stock available or on a lead time for SF2921-61345.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF2921-61345 often in real-time on the comparison pages.
What if I can't find stock of SF2921-61345?
You can fill out our help required form which you can use to request a quote for SF2921-61345 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.