Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 2.38mm |
---|---|
Blade Length | 51mm |
Overall Length | 108mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 2.38mm |
---|---|
Blade Length | 51mm |
Overall Length | 108mm |
RoHS Compliant | NA |
Screwdriver, Slotted, Pocket Clip, 108Mm | Newark Electronics |
SLOTTED SCREWDRIVER, 2.38MM X 108MM | element14 |
Where can I find additional details, specifications and documents for a R3322?
Additional datasheets, footprints and schematics for R3322 are listed on our Part Details page. You can also find images and similar parts to R3322 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R3322 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R3322 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R3322 fall under?
The R3322 is listed under XCELITE Parts.
Can I view similar or alternative parts?
You can view similar parts to R3322 when available in the XCELITE Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R3322 you can contact the distributor directly for product support, shipping queries etc.
Is the R3322 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R3322 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for R3322.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R3322 often in real-time on the comparison pages.
What if I can't find stock of R3322?
You can fill out our help required form which you can use to request a quote for R3322 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.