Status: | Active |
---|---|
Series: | QSD123 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.46
|
525
in stock
|
Buy Now |
![]() |
Conrad
from US$0.33
|
3,844
in stock
|
Buy Now |
![]() |
Farnell
from US$0.31
|
1,267
in stock
|
Buy Now |
![]() |
element14
from US$0.31
|
1,257
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.23
|
1,122
in stock
|
Buy Now |
![]() |
TME
from US$0.25
|
261
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
2,000
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
250
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.14
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.14
|
-
|
Buy Now |
![]() |
Ozdisan
from US$0.18
|
-
|
Buy Now |
Buy Now |
NPN silicon phototransistor |
Package type: T-1 3/4 |
Notched emitter: QED12X/QED22X/QED23X |
Narrow reception angle: 24°C |
Daylight filter |
Package material and color: black epoxy |
High sensitivity |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | QSD123 |
---|---|
Compliance | Pb-free |
IC (on) (mA) | 4 |
ICEO (nA) | 100 |
VCE(sat) (V) | 0.4 |
Reception Angle (°) | 24 |
Package Type | T-1 3/4, 5MM DETECTOR |
ON Semiconductor QSD123 Fototransistor 5 mm QSD123 | Conrad |
PHOTO TRANSISTOR, NPN, 880NM, 5MM | Farnell |
Optoswitch | Newark Electronics |
PHOTOTR T13-4 | RS |
Phototransistor | TME |
Phototransistor IR Chip Silicon 880nm 2-Pin T-1 3/4 Bulk | Avnet Silica |
QSD123 Series 30 V 880 nm Plastic Silicon Infrared Phototransistor - T-1 3/4 | Future Electronics |
Where can I find additional details, specifications and documents for a QSD123?
Additional datasheets, footprints and schematics for QSD123 are listed on our Part Details page. You can also find images and similar parts to QSD123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSD123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSD123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSD123 fall under?
The QSD123 is listed under Interfaces > Infrared > Photo Sensor Transistor.
Can I view similar or alternative parts?
You can view similar parts to QSD123 when available in the Photo Sensor Transistor range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSD123 you can contact the distributor directly for product support, shipping queries etc.
Is the QSD123 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QSD123 have stock available?
Authorised distributors including Conrad, Farnell, element14, Newark Electronics and RS have stock available or on a lead time for QSD123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSD123 often in real-time on the comparison pages.
What if I can't find stock of QSD123?
You can fill out our help required form which you can use to request a quote for QSD123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.