Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 480W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 20A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Power Supply, AC-DC,24V,20A,320-575V In, Enclosed, DIN Rail, PFC,480W, PS5R Series | RS Americas |
Ac-Dc Converter, Din Rail, 1 O/P, 480W, 20A, 24V | Newark Electronics |
Three Phase Power Supply480W | Relay Specialties |
DIN Rail Power Supplies 3Phase Pwr Sply 480W 24VDC | Sager |
Where can I find additional details, specifications and documents for a PS5R-TJ24?
Additional datasheets, footprints and schematics for PS5R-TJ24 are listed on our Part Details page. You can also find images and similar parts to PS5R-TJ24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS5R-TJ24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS5R-TJ24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS5R-TJ24 fall under?
The PS5R-TJ24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PS5R-TJ24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS5R-TJ24 you can contact the distributor directly for product support, shipping queries etc.
Is the PS5R-TJ24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS5R-TJ24 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Relay Specialties and Sager have stock available or on a lead time for PS5R-TJ24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS5R-TJ24 often in real-time on the comparison pages.
What if I can't find stock of PS5R-TJ24?
You can fill out our help required form which you can use to request a quote for PS5R-TJ24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.