Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
The PIC32MX5/6/7 series with integrated 10/100 Mbit Ethernet MAC and industry-leading connectivity and peripheral options enables you to build embedded connectivity-based applications. These MCUs are fully supported by the MPLAB® Harmony integrated software framework, which features software solutions to accelerate your application development.
Key Features
No distributors results available
80MHz/105DMIPS, 32-bit MIPS M4K Core |
USB 2.0 On-The-Go Peripheral with integrated PHY |
10/100 Ethernet MAC with MII/RMII Interfaces |
4 Dedicated DMA Channel for USB OTG |
5 Stage pipeline, Harvard architecture |
MIPS16e mode for up to 40% smaller code size |
Single cycle multiply and hardware divide unit |
32 x 32-bit Core Registers |
32 x 32-bit Shadow Registers |
Fast context switch and interrupt response |
512K Flash (plus 12K boot Flash) |
64K RAM (can execute from RAM) |
8 Channel Hardware DMA Controller |
Flash prefetch module with 256 Byte cache |
Lock instructions or data in cache for fast access |
Programmable vector interrupt controller |
Fast and Accurate 16 channel 10-bit ADC, |
Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE |
RUN, IDLE, and SLEEP modes |
Multiple switchable clock modes for each power mode, enables optimum power settings |
iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires) |
8 hardware breakpoints (6 Instruction and 2 Data) |
2 wire programming and debugging interface |
JTAG interface supporting Programming, Debugging and Boundary scan |
Fail-Safe Clock Monitor – allows safe shutdown if clock fails |
Hardware RTCC (Real-Time Clock and Calendar with Alarms) |
2 Internal oscillators (8MHz & 31KHz) |
Watchdog Timer with separate RC oscillator |
Pin compatible with 16-bit PIC® MCUs |
Serial Communication Modules allow flexible UART/SPI/I2Câ„¢ configuration |
Part Family | PIC32MX6xx |
---|---|
CPU Type | 32-bit MIPS MCU |
MaxSpeed (MHz) | 80 |
Program Memory Size (KB) | 512 |
SRAM (KB) | 128 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 105 |
Operation Voltage Min.(V) | 2.3 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 8 |
SPI | 4 -SPI |
I2C | 5 |
UART | 6 |
I2S | 0 |
Ethernet | 10/100 Base-TX Mac |
USB Interface | FS Device/Host/OTG |
Number of USB Modules | 1 |
Type of CAN module | None |
Number of CAN Modules | 0 |
Crypto Engine | No |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 1000 |
ADC Channels | 16 |
Max DAC Resolution (bits) | 0 |
DAC outputs | 0 |
Number of Comparators | 2 |
Motor Control PWM Channels | 0 |
Quadrature Encoder Interface (QEI) | 0 |
Internal Oscillator | 8 MHz, 32 kHz |
Hardware RTCC | No |
Max I/O Pins | 85 |
Pin Count | 100 |
Low Power | No |
Data Sheets |
---|
PIC32MX5xx/6xx/7xx Family Data Sheet |
Board Design Files |
---|
PIC32MX5x5/6x5/7x5 100-pin IBIS Model |
PIC32MX5x5/6x5/7x5 121-pin IBIS Model |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
Programming Specifications |
---|
PIC32 Flash Programming Specification |
Where can I find additional details, specifications and documents for a PIC32MX675F512L?
Additional datasheets, footprints and schematics for PIC32MX675F512L are listed on our Part Details page. You can also find images and similar parts to PIC32MX675F512L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC32MX675F512L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC32MX675F512L price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC32MX675F512L you can contact the distributor directly for product support, shipping queries etc.
Is the PIC32MX675F512L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC32MX675F512L have stock available?
There is no stock from authorised distributors for PIC32MX675F512L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC32MX675F512L often in real-time on the comparison pages.
What if I can't find stock of PIC32MX675F512L?
You can fill out our help required form which you can use to request a quote for PIC32MX675F512L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.