Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$295.75
No. of Digits / Alpha | 5 |
---|---|
Meter Function | DC Current / DC Voltage / Process |
Meter Range | 200mV to 200V 200µA to 200mA 4mA to 20mA 1V to 5V 1V to 10V |
Digit Height | 14.2mm |
Product Range | - |
Panel Meter, Process/DC Current/DC Volt Meter, 1/8 DIN, 5-digit, Red LED | RS Americas |
Panel Meter, Dc Current/Voltage/Process | Newark Electronics |
PANEL METER, DC CURRENT/VOLTAGE/PROCESS | element14 |
Panel Meter | RS |
Digital Volt/Current/Process Meter 5 digit, 14.2 mm (0.56 ) LED, Red | Carlton-Bates |
Where can I find additional details, specifications and documents for a PAXLA000?
Additional datasheets, footprints and schematics for PAXLA000 are listed on our Part Details page. You can also find images and similar parts to PAXLA000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAXLA000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAXLA000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAXLA000 fall under?
The PAXLA000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to PAXLA000 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAXLA000 you can contact the distributor directly for product support, shipping queries etc.
Is the PAXLA000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAXLA000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PAXLA000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAXLA000 often in real-time on the comparison pages.
What if I can't find stock of PAXLA000?
You can fill out our help required form which you can use to request a quote for PAXLA000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.