Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$425.00
No. of Digits / Alpha | 5 |
---|---|
Meter Function | DC Current / DC Voltage / Resistance |
Meter Range | -200µA to +2A / -200mV to +300V / 100ohm to 10kohm |
Digit Height | 14.2mm |
Panel Cutout Height | 44.96mm |
RoHS Compliant | Yes |
Universal Panel Meter, 85 to 250 VAC, CE Marked, cUL Recognized | RS Americas |
Multifunction Meter | Newark Electronics |
UNIVRSL INPT METER RED AC POWR 85-250VAC | RS |
Digital Voltmeter/Current Meter 5 digit, 14.2 mm (0.56 ) LED, Red | Carlton-Bates |
Where can I find additional details, specifications and documents for a PAXD0000?
Additional datasheets, footprints and schematics for PAXD0000 are listed on our Part Details page. You can also find images and similar parts to PAXD0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAXD0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAXD0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAXD0000 fall under?
The PAXD0000 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to PAXD0000 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAXD0000 you can contact the distributor directly for product support, shipping queries etc.
Is the PAXD0000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PAXD0000 have stock available?
Authorised distributors including Farnell, RS Americas, Newark Electronics, element14 and RS have stock available or on a lead time for PAXD0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAXD0000 often in real-time on the comparison pages.
What if I can't find stock of PAXD0000?
You can fill out our help required form which you can use to request a quote for PAXD0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.