Status: | Unknown |
---|---|
Series: | MMS Series |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$3.92
|
No stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.99
|
-
|
Buy Now |
![]() |
Avnet America
from US$2.11
|
-
|
Buy Now |
![]() |
TTI Americas
from US$1.15
|
-
|
Buy Now |
![]() |
Sager
from US$1.42
|
-
|
Buy Now |
![]() |
Toby Electronics
from US$1.15
|
-
|
Buy Now |
![]() |
Farnell
from US$3.26
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | MMS Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
2.00mm Tiger Claw MMS PCB socket, 14P | RS |
Socket, 2.0Mm, Vert, 2X7 Position | Newark Electronics |
Conn Socket Strip SKT 14 POS 2mm Solder ST Thru-Hole Tube | Avnet America |
Headers & Wire Housings Classic Socket Strips, 2.00 mm (.0787) Pitch | Sager |
CONNECTOR, RECEPTACLE, 14POS, 2ROW, 2MM | Farnell |
PCB Receptacle, Board-to-Board, Wire-to-Board, 2 mm, 2 Rows, 14 Contacts, Through Hole Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a MMS-107-01-L-DV?
Additional datasheets, footprints and schematics for MMS-107-01-L-DV are listed on our Part Details page. You can also find images and similar parts to MMS-107-01-L-DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMS-107-01-L-DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMS-107-01-L-DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMS-107-01-L-DV fall under?
The MMS-107-01-L-DV is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MMS-107-01-L-DV when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMS-107-01-L-DV you can contact the distributor directly for product support, shipping queries etc.
Is the MMS-107-01-L-DV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMS-107-01-L-DV have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, TTI Americas and Sager have stock available or on a lead time for MMS-107-01-L-DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMS-107-01-L-DV often in real-time on the comparison pages.
What if I can't find stock of MMS-107-01-L-DV?
You can fill out our help required form which you can use to request a quote for MMS-107-01-L-DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.