Status: | Unknown |
---|---|
Series: | Pan-Lug LCMA Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCMA Series |
---|---|
Termination | Crimp |
Conductor Area CSA | 6mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
RoHS Compliant | Yes |
One-hole, metric conductor, standard barrel lug, 4-6mm wire, M6 stud hole. | RS Americas |
Terminal, Compression Lug, M6, 6Mm2 | Newark Electronics |
Lug Terminal 4-6AWG 34.5mm 10.8mm Tin | Avnet America |
Terminals Copper Comp Metric Lug, 1 Hole, 4 | Sager |
Where can I find additional details, specifications and documents for a LCMA6-6-C?
Additional datasheets, footprints and schematics for LCMA6-6-C are listed on our Part Details page. You can also find images and similar parts to LCMA6-6-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCMA6-6-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMA6-6-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCMA6-6-C fall under?
The LCMA6-6-C is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCMA6-6-C when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCMA6-6-C you can contact the distributor directly for product support, shipping queries etc.
Is the LCMA6-6-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCMA6-6-C have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for LCMA6-6-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCMA6-6-C often in real-time on the comparison pages.
What if I can't find stock of LCMA6-6-C?
You can fill out our help required form which you can use to request a quote for LCMA6-6-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.