Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 440V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | - |
Breaking Capacity Current AC | 33kA |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 6.35mm |
Body Length | 31.8mm |
Breaking Capacity | 33kA @ 440V AC 33kA @ 230V DC |
Breaking Capacity Current DC | 33kA |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
Fuse Breaking Capacity Voltage AC | 440VAC |
Fuse Breaking Capacity Voltage DC | 230VDC |
Fuse Size Code | 3AG |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Fuse Type Blowing Characteristic | Fast Acting |
Operating Temperature Max | 85°C |
Operating Temperature Min | -60°C |
Voltage Rating V DC | 230V |
Where can I find additional details, specifications and documents for a L693 2A?
Additional datasheets, footprints and schematics for L693 2A are listed on our Part Details page. You can also find images and similar parts to L693 2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L693 2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L693 2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L693 2A fall under?
The L693 2A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to L693 2A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L693 2A you can contact the distributor directly for product support, shipping queries etc.
Is the L693 2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L693 2A have stock available?
There is no stock from authorised distributors for L693 2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L693 2A often in real-time on the comparison pages.
What if I can't find stock of L693 2A?
You can fill out our help required form which you can use to request a quote for L693 2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.