Status: | Unknown |
---|---|
Series: | J Series |
RoHS: | Unknown |
Product Range | J Series |
---|---|
Current Rating | 20A |
No. of Poles | 2 Pole |
Input Voltage VAC | 277V |
Interrupting Capacity | - |
Trip Time | 120s |
Dielectric Strength | - |
Circuit Breaker Mounting | Panel |
Circuit Breaker, Hydromagnetic, 2P, 277V, 20A | Newark Electronics |
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 20A | element14 |
Where can I find additional details, specifications and documents for a JA2S-A8-LB-01-D-A-20-10?
Additional datasheets, footprints and schematics for JA2S-A8-LB-01-D-A-20-10 are listed on our Part Details page. You can also find images and similar parts to JA2S-A8-LB-01-D-A-20-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JA2S-A8-LB-01-D-A-20-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JA2S-A8-LB-01-D-A-20-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JA2S-A8-LB-01-D-A-20-10 fall under?
The JA2S-A8-LB-01-D-A-20-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JA2S-A8-LB-01-D-A-20-10 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JA2S-A8-LB-01-D-A-20-10 you can contact the distributor directly for product support, shipping queries etc.
Is the JA2S-A8-LB-01-D-A-20-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JA2S-A8-LB-01-D-A-20-10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JA2S-A8-LB-01-D-A-20-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JA2S-A8-LB-01-D-A-20-10 often in real-time on the comparison pages.
What if I can't find stock of JA2S-A8-LB-01-D-A-20-10?
You can fill out our help required form which you can use to request a quote for JA2S-A8-LB-01-D-A-20-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.