Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Image Sensor Size | 1/3 " |
---|---|
Resolution | 1920 x 1080 Pixels |
Supply Voltage | 12VDC |
Illumination Min | 0.001lx |
Camera Lens Style | 2.8mm to 12mm Varifocal |
Intensifier(R) T HD-TVI 1080p 2MP, Indoor/Outdoor Dome Camera,2.8-12mm Lens, Dark | RS Americas |
2Mp 1080P Hd-Tvi Dual Voltage Dome Camera With 2.8-12Mm Lens | Newark Electronics |
Where can I find additional details, specifications and documents for a HT7246T?
Additional datasheets, footprints and schematics for HT7246T are listed on our Part Details page. You can also find images and similar parts to HT7246T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT7246T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT7246T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT7246T fall under?
The HT7246T is listed under Security > Video Surveillance > Cameras > Dome.
Can I view similar or alternative parts?
You can view similar parts to HT7246T when available in the Dome range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT7246T you can contact the distributor directly for product support, shipping queries etc.
Is the HT7246T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HT7246T have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for HT7246T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT7246T often in real-time on the comparison pages.
What if I can't find stock of HT7246T?
You can fill out our help required form which you can use to request a quote for HT7246T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.