Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Electrical AC Power |
---|---|
Current Rating | 20A |
Connector Colour | Black, White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 480V |
RoHS Compliant | Yes |
Twist-Lock Safety-Shroud Plug, 3P4W, 20A | RS Americas |
Electrical Ac Power Connector, 20A 480V Ac | Newark Electronics |
LKG S/SHRD PLUG, 20A 3P 480V, L16-20P | Sager |
Where can I find additional details, specifications and documents for a HBL2431S?
Additional datasheets, footprints and schematics for HBL2431S are listed on our Part Details page. You can also find images and similar parts to HBL2431S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBL2431S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBL2431S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBL2431S fall under?
The HBL2431S is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to HBL2431S when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBL2431S you can contact the distributor directly for product support, shipping queries etc.
Is the HBL2431S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HBL2431S have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for HBL2431S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBL2431S often in real-time on the comparison pages.
What if I can't find stock of HBL2431S?
You can fill out our help required form which you can use to request a quote for HBL2431S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.