Status: | Unknown |
---|---|
Series: | SpikeShield TDR Series |
RoHS: | Unknown |
No distributors results available
Suppressor Type | Mains Surge Protector |
---|---|
Peak Surge Current | 40kA |
Continuing Operating Voltage Max | 120VAC |
Suppressor Mounting | DIN Rail |
Product Range | SpikeShield TDR Series |
Filter Type | EMI, RFI |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a HBL 1 TDR755DC?
Additional datasheets, footprints and schematics for HBL 1 TDR755DC are listed on our Part Details page. You can also find images and similar parts to HBL 1 TDR755DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBL 1 TDR755DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBL 1 TDR755DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBL 1 TDR755DC fall under?
The HBL 1 TDR755DC is listed under Power & Line Protection > Surge Protectors > Mains Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to HBL 1 TDR755DC when available in the Mains Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBL 1 TDR755DC you can contact the distributor directly for product support, shipping queries etc.
Is the HBL 1 TDR755DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HBL 1 TDR755DC have stock available?
There is no stock from authorised distributors for HBL 1 TDR755DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBL 1 TDR755DC often in real-time on the comparison pages.
What if I can't find stock of HBL 1 TDR755DC?
You can fill out our help required form which you can use to request a quote for HBL 1 TDR755DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.