Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 6V |
---|---|
Battery Capacity | 3.4Ah |
Battery Terminals | Solder Tab |
External Height | 60mm |
Weight | 690mg |
RoHS Compliant | NA |
Prism Gh Series 6 Volt 3.3 Ah Sealed Lead Acid Battery | Newark Electronics |
Where can I find additional details, specifications and documents for a GH633?
Additional datasheets, footprints and schematics for GH633 are listed on our Part Details page. You can also find images and similar parts to GH633 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GH633 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GH633 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GH633 fall under?
The GH633 is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to GH633 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GH633 you can contact the distributor directly for product support, shipping queries etc.
Is the GH633 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GH633 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GH633.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GH633 often in real-time on the comparison pages.
What if I can't find stock of GH633?
You can fill out our help required form which you can use to request a quote for GH633 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.