Status: | Unknown |
---|---|
Series: | FAN9673 |
RoHS: | Compliant |
Continuous Conduction Mode Control |
Three-Channel PFC Control (Maximum) |
Average Current-Mode Control |
PFC Slave Channel Management Function |
Programmable Operation Frequency Range: 18 kHz~40 kHz or 55 kHz~75 kHz |
Programmable PFC Output Voltage |
Two Current Limit Functions |
TriFault Detect™ Protects Against Feedback Loop Failure |
Sag Protection |
Programmable Soft-Start |
Under-Voltage Lockout (UVLO) |
Differential Current Sensing |
Applications |
---|
Energy Generation & Distribution |
Motion |
Motion Control - Home Appliance/Industrial Motor |
Motion-Industrial motor |
End Products |
---|
Industrial Motor |
Motion Control - Home Appliance |
Motion Control - Industrial Motor |
Compliance | Pb-free Halide free |
---|
PFC CONTROLLER, CCM, 75KHZ, LQFP-32 | Farnell |
Where can I find additional details, specifications and documents for a FAN9673QX?
Additional datasheets, footprints and schematics for FAN9673QX are listed on our Part Details page. You can also find images and similar parts to FAN9673QX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN9673QX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN9673QX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN9673QX fall under?
The FAN9673QX is listed under Power Management > AC-DC Power Conversion > Power Factor Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN9673QX when available in the Power Factor Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN9673QX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN9673QX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN9673QX have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FAN9673QX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN9673QX often in real-time on the comparison pages.
What if I can't find stock of FAN9673QX?
You can fill out our help required form which you can use to request a quote for FAN9673QX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.