Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.06
|
3,915
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0220
|
615,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0256
|
410,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0389
|
396,478
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0360
|
345,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0396
|
345,000
in stock
|
Buy Now |
![]() |
Conrad
from US$0.05
|
45,400
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0381
|
45,400
in stock
|
Buy Now |
![]() |
TTI Asia
from US$0.0286
|
30,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0324
|
15,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0337
|
12,812
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0281
|
10,000
in stock
|
Buy Now |
![]() |
Ozdisan
from US$0.07
|
1,330
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0470
|
1,146
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
150,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0341
|
-
|
Buy Now |
![]() |
RS Americas
from US$0.08
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 1000 |
Resistance Tolerance (%) | 0.1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±25 |
T.C.R (ppm/Cel) | +/-25 |
T.C.R (×10⁻⁶/°C) | ±25 |
Weight (Typ.) (Reference) (mg) | 2 |
1K OHM .1% 25PPM 1/10W | TTI Americas |
RES, 1K, 0.1%, 0.1W, 0603, METAL FILM | element14 |
Res, 1K, 0.1%, 0.1W, 0603, Metal Film | Newark Electronics |
Panasonic ERA-3AEB102V Metallschicht-Widerstand 1 kΩ SMD 0603 0.1 W 0.1 % 25 ±ppm/°C 1 St. | Conrad |
SMD Thin Film Res. 0603 0,1W 0,1% 1K | Schukat Electronic |
1K OHM .1% 25PPM | TTI Asia |
Resistor: thin film | TME |
1K OHM .1W .1% 25PPM | TTI Europe |
0603 Resistor,3A,0.1W, 25ppm,0.1%,1K | RS |
TF0603 1K 0,1% 0,1W TK25 | Rutronik |
Resistor, Metal Film, Res 1 Kilohms, Pwr-Rtg 0.1 W, Tol 0.1%,SMT,0603,Tape & Reel | RS Americas |
SMD Chip Resistor, 1 kohm, ? 0.1%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film) | Avnet Asia |
Where can I find additional details, specifications and documents for a ERA3AEB102V?
Additional datasheets, footprints and schematics for ERA3AEB102V are listed on our Part Details page. You can also find images and similar parts to ERA3AEB102V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA3AEB102V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA3AEB102V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA3AEB102V fall under?
The ERA3AEB102V is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA3AEB102V when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA3AEB102V you can contact the distributor directly for product support, shipping queries etc.
Is the ERA3AEB102V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA3AEB102V have stock available?
Authorised distributors including Future Electronics, TTI Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for ERA3AEB102V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA3AEB102V often in real-time on the comparison pages.
What if I can't find stock of ERA3AEB102V?
You can fill out our help required form which you can use to request a quote for ERA3AEB102V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.