Status: | Unknown |
---|---|
Series: | PAN1762 |
RoHS: | Unknown |
Silicon Manufacturer | Panasonic |
---|---|
Silicon Core Number | PAN1762 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth Low Energy |
Kit Contents | 1 x USB-Stick |
Product Range | PAN1762 |
SVHC | No SVHC (27-Jun-2018) |
Evaluation Board, RF Transceiver, TC35680 | Avnet Abacus |
Where can I find additional details, specifications and documents for a ENW89853AXKF?
Additional datasheets, footprints and schematics for ENW89853AXKF are listed on our Part Details page. You can also find images and similar parts to ENW89853AXKF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENW89853AXKF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENW89853AXKF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENW89853AXKF fall under?
The ENW89853AXKF is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ENW89853AXKF when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENW89853AXKF you can contact the distributor directly for product support, shipping queries etc.
Is the ENW89853AXKF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENW89853AXKF have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for ENW89853AXKF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENW89853AXKF often in real-time on the comparison pages.
What if I can't find stock of ENW89853AXKF?
You can fill out our help required form which you can use to request a quote for ENW89853AXKF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.