Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ethernet Ports | 2Ports |
---|---|
No. of Serial Communication Ports | 2 Port |
Network Speeds | 10Mbps, 100Mbps |
Port Types | RJ45 x 2, DB9 Male x 2 |
Gateway Server Mounting | DIN Rail / Wall |
RoHS Compliant | Yes |
Modbus Gateway, 2 Port, RS-232/422/485, RJ45, -10 to 60 C, C1D2 ATEX | Advantech EKI-1222-CE | RS Americas |
Modbus Gateway, 4Port, 10Mbps/100Mbps | Newark Electronics |
Where can I find additional details, specifications and documents for a EKI-1222-CE?
Additional datasheets, footprints and schematics for EKI-1222-CE are listed on our Part Details page. You can also find images and similar parts to EKI-1222-CE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKI-1222-CE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKI-1222-CE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKI-1222-CE fall under?
The EKI-1222-CE is listed under Automation & Process Control > Network Control > Gateways.
Can I view similar or alternative parts?
You can view similar parts to EKI-1222-CE when available in the Gateways range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKI-1222-CE you can contact the distributor directly for product support, shipping queries etc.
Is the EKI-1222-CE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKI-1222-CE have stock available?
Authorised distributors including RS Americas, Newark Electronics and element14 have stock available or on a lead time for EKI-1222-CE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKI-1222-CE often in real-time on the comparison pages.
What if I can't find stock of EKI-1222-CE?
You can fill out our help required form which you can use to request a quote for EKI-1222-CE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.