Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$1.02
|
2,334
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.54
|
12,400
in stock
|
Buy Now |
![]() |
Conrad
from US$1.02
|
9,450
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.46
|
9,450
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.66
|
7,390
in stock
|
Buy Now |
![]() |
element14
from US$0.98
|
6,060
in stock
|
Buy Now |
![]() |
Farnell
from US$0.80
|
6,060
in stock
|
Buy Now |
![]() |
TME
from US$0.56
|
615
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
600
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.88
|
-
|
Buy Now |
![]() |
Newark Electronics
from US$0.82
|
-
|
Buy Now |
![]() |
Future Electronics
from US$0.52
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.66
|
-
|
Buy Now |
![]() |
Ozdisan
from US$1.40
|
-
|
Buy Now |
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 63 |
Capacitance (µF) | 680 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.09 |
Leakage Current (Max.) (μA) | 428.4 |
Leakage Current (Max) (micro A) | 428.4 |
Operating Temperature Range (°C) | -40 to 105 |
Body Diameter (mm) | 12.5 |
Body Length (mm) | 35 |
Lead (Terminal) Pitch (mm) | 5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 2780 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 21 |
Endurance (h) | 10000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 10000 |
Weight (Typ.) (g) | 6.8 |
680UF 63V 12.5X35 5MMLS | TTI Europe |
Panasonic Elektrolyt-Kondensator radial bedrahtet 5 mm 680 µF 63 V 20 % (Ø) 12.5 mm 1 St. | Conrad |
El-Cap. 680uF 63V 12,5x35mm P5,0 | Schukat Electronic |
680UF 63V | TTI Americas |
CAP, ALU ELEC, 680UF, 63VDC, RADIAL | element14 |
Capacitor Al FR 680uF 63V 12.5x35 | RS |
Capacitor: electrolytic | TME |
FR 680uF 63V 20% 12x35/5,0 | Rutronik |
Cap, Alu Elec, 680Uf, 63V, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a EEUFR1J681L?
Additional datasheets, footprints and schematics for EEUFR1J681L are listed on our Part Details page. You can also find images and similar parts to EEUFR1J681L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEUFR1J681L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEUFR1J681L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEUFR1J681L fall under?
The EEUFR1J681L is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-FR Series.
Can I view similar or alternative parts?
You can view similar parts to EEUFR1J681L when available in the EEU-FR Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEUFR1J681L you can contact the distributor directly for product support, shipping queries etc.
Is the EEUFR1J681L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEUFR1J681L have stock available?
Authorised distributors including TTI Europe, Conrad, Schukat Electronic, TTI Americas and element14 have stock available or on a lead time for EEUFR1J681L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEUFR1J681L often in real-time on the comparison pages.
What if I can't find stock of EEUFR1J681L?
You can fill out our help required form which you can use to request a quote for EEUFR1J681L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.