Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$1.38
|
121
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.82
|
10,850
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.82
|
1,135
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$1.28
|
550
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.99
|
221
in stock
|
Buy Now |
![]() |
element14
from US$1.41
|
121
in stock
|
Buy Now |
![]() |
TME
from US$1.27
|
110
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.88
|
50
in stock
|
Buy Now |
![]() |
Conrad
from US$2.44
|
23
in stock
|
Buy Now |
![]() |
TTI Asia
-
|
1,400
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
100
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.81
|
-
|
Buy Now |
![]() |
Ozdisan
from US$1.79
|
-
|
Buy Now |
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 100 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.07 |
Leakage Current (Max.) (μA) | 330 |
Leakage Current (Max) (micro A) | 330 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 16 |
Body Length (mm) | 31.5 |
Lead (Terminal) Pitch (mm) | 7.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1520 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 62 |
Endurance (h) | 5000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 5000 |
Weight (Typ.) (g) | 10 |
330UF 100V 16X31.5 7.5MMLS | TTI Europe |
330UF 100V | TTI Americas |
El-Capacitor 330uF 100V 16x31,5mm P7,5 | Schukat Electronic |
Cap, Alu Elec, 330Uf, 100V, Radial | Newark Electronics |
CAP, 330µF, 100V, 20% | element14 |
Capacitor: electrolytic | TME |
Panasonic EEU-FC2A331 Elektrolyt-Kondensator radial bedrahtet 7.5 mm 330 µF 100 V 20 % (Ø) 16 mm 1 St. | Conrad |
330UF 100V 7.5MM | TTI Asia |
Where can I find additional details, specifications and documents for a EEU-FC2A331?
Additional datasheets, footprints and schematics for EEU-FC2A331 are listed on our Part Details page. You can also find images and similar parts to EEU-FC2A331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEU-FC2A331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEU-FC2A331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEU-FC2A331 fall under?
The EEU-FC2A331 is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEA-FC Series.
Can I view similar or alternative parts?
You can view similar parts to EEU-FC2A331 when available in the EEA-FC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEU-FC2A331 you can contact the distributor directly for product support, shipping queries etc.
Is the EEU-FC2A331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEU-FC2A331 have stock available?
Authorised distributors including TTI Europe, TTI Americas, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for EEU-FC2A331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEU-FC2A331 often in real-time on the comparison pages.
What if I can't find stock of EEU-FC2A331?
You can fill out our help required form which you can use to request a quote for EEU-FC2A331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.