Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.65
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Receptacle |
Convert To Positions | 8Ways |
ADAPTOR, RJ45 JACK, RJ45 JACK, COUPLER | element14 |
In Line Coupler, 8 Position Rj45 Jack - 8 Position Rj45 Jack | Newark Electronics |
Coupler Shielded (8x8) Panel Mount Style Cat5e RJ45, ECF Series | RS Americas |
Ethernet Connectors | RS |
Modular STP Coupler In Line | Carlton-Bates |
Where can I find additional details, specifications and documents for a ECF504-SC5E?
Additional datasheets, footprints and schematics for ECF504-SC5E are listed on our Part Details page. You can also find images and similar parts to ECF504-SC5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECF504-SC5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECF504-SC5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECF504-SC5E fall under?
The ECF504-SC5E is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ECF504-SC5E when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECF504-SC5E you can contact the distributor directly for product support, shipping queries etc.
Is the ECF504-SC5E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECF504-SC5E have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and RS have stock available or on a lead time for ECF504-SC5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECF504-SC5E often in real-time on the comparison pages.
What if I can't find stock of ECF504-SC5E?
You can fill out our help required form which you can use to request a quote for ECF504-SC5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.