Status: | Unknown |
---|---|
Series: | NHG Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.15
|
13,664
in stock
|
Buy Now |
![]() |
TTI Asia
from US$0.09
|
14,800
in stock
|
Buy Now |
![]() |
element14
from US$0.13
|
13,754
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.12
|
1,750
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.15
|
1,250
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.08
|
400
in stock
|
Buy Now |
![]() |
Conrad
from US$0.29
|
139
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.11
|
90
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.06
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.06
|
-
|
Buy Now |
![]() |
TME
from US$0.17
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.11
|
-
|
Buy Now |
![]() |
Ozdisan
from US$0.21
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 400V |
Product Range | NHG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Lead Spacing | 2.5mm |
Height | 11.2mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 1000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 11.2mm |
Lead Diameter | 0.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +105°C |
Ripple Current AC | 18mA |
Ripple Current Frequency | 120Hz |
Ripple Current Temperature | 105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 400V |
1UF 400V 20% 5.0MM | TTI Asia |
CAP, 1µF, 400V, 20% | element14 |
El-Capacitor 1uF 400V 6,3x11,2mm P2,5 | Schukat Electronic |
1.0UF 400V | TTI Americas |
Panasonic ECA2GHG010 Elektrolyt-Kondensator radial bedrahtet 2.50 mm 1 µF 400 V 20 % (Ø) 6.30 mm 1 St. Tape cut | Conrad |
Aluminum Electrolytic Capacitor, 1Uf, 400V, 20%, Radial | Newark Electronics |
Aluminum Electrolytic Capacitor, 1 uF, 400 V, ? 20%, 2000 hours @ 105?C, Radial Leaded | Avnet America |
Capacitor: electrolytic | TME |
1.0UF 400V 6.3X11.2 2.5MMLS | TTI Europe |
Aluminum Electrolytic Capacitor, 1 uF, 400 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECA2GHG010?
Additional datasheets, footprints and schematics for ECA2GHG010 are listed on our Part Details page. You can also find images and similar parts to ECA2GHG010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECA2GHG010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECA2GHG010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECA2GHG010 fall under?
The ECA2GHG010 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECA2GHG010 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECA2GHG010 you can contact the distributor directly for product support, shipping queries etc.
Is the ECA2GHG010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECA2GHG010 have stock available?
Authorised distributors including TTI Asia, element14, Farnell, Chip One Stop and Schukat Electronic have stock available or on a lead time for ECA2GHG010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECA2GHG010 often in real-time on the comparison pages.
What if I can't find stock of ECA2GHG010?
You can fill out our help required form which you can use to request a quote for ECA2GHG010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.