Status: | Unknown |
---|---|
Series: | CRGP Series |
RoHS: | Unknown |
No distributors results available
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 27kohm |
Product Range | CRGP Series |
Voltage Rating | 500V |
Resistor Element Material | Thick Film |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CRGP2512F27K?
Additional datasheets, footprints and schematics for CRGP2512F27K are listed on our Part Details page. You can also find images and similar parts to CRGP2512F27K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGP2512F27K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGP2512F27K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGP2512F27K fall under?
The CRGP2512F27K is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to CRGP2512F27K when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGP2512F27K you can contact the distributor directly for product support, shipping queries etc.
Is the CRGP2512F27K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGP2512F27K have stock available?
There is no stock from authorised distributors for CRGP2512F27K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGP2512F27K often in real-time on the comparison pages.
What if I can't find stock of CRGP2512F27K?
You can fill out our help required form which you can use to request a quote for CRGP2512F27K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.