Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thermocouple Type | B, C, E, J, K, N, R, S, T, RTD |
---|---|
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | 0.3°C |
RoHS Compliant | Yes |
Temp/Process/Strain Ctrl, 1/16 Din | Newark Electronics |
PID CONTROLLER, B/C/E/J/K/N/R/S/T/RTD | Farnell |
Where can I find additional details, specifications and documents for a CN16DPT-304?
Additional datasheets, footprints and schematics for CN16DPT-304 are listed on our Part Details page. You can also find images and similar parts to CN16DPT-304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN16DPT-304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN16DPT-304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN16DPT-304 fall under?
The CN16DPT-304 is listed under Automation & Process Control > Temperature Controllers.
Can I view similar or alternative parts?
You can view similar parts to CN16DPT-304 when available in the Temperature Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN16DPT-304 you can contact the distributor directly for product support, shipping queries etc.
Is the CN16DPT-304 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CN16DPT-304 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CN16DPT-304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN16DPT-304 often in real-time on the comparison pages.
What if I can't find stock of CN16DPT-304?
You can fill out our help required form which you can use to request a quote for CN16DPT-304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.