Status: | Unknown |
---|---|
Series: | P4S Series |
RoHS: | Unknown |
Product Range | P4S Series |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Pitch Spacing | 0.4mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Mezzanine Connector, Receptacle, 0.4 mm, 2 Rows, 40 Contacts, Surface Mount, Copper Alloy | Avnet America |
Board to Board & Mezzanine Connectors Narrow Pitch Connect Board to FPC 0.4mm | Sager |
Where can I find additional details, specifications and documents for a AXT340124A?
Additional datasheets, footprints and schematics for AXT340124A are listed on our Part Details page. You can also find images and similar parts to AXT340124A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AXT340124A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AXT340124A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AXT340124A fall under?
The AXT340124A is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to AXT340124A when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AXT340124A you can contact the distributor directly for product support, shipping queries etc.
Is the AXT340124A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AXT340124A have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for AXT340124A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AXT340124A often in real-time on the comparison pages.
What if I can't find stock of AXT340124A?
You can fill out our help required form which you can use to request a quote for AXT340124A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.