Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0442
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.09
|
36,000
in stock
|
Buy Now |
![]() |
element14
from US$0.08
|
36,000
in stock
|
Buy Now |
![]() |
TME
from US$0.06
|
6,382
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.07
|
2,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.10
|
1,601
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.08
|
750
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0442
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.07
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.06
|
-
|
Buy Now |
![]() |
Ozdisan
from US$0.12
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 56 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.1 |
Leakage Current (Max.) (μA) | 28 |
Leakage Current (Max) (micro A) | 28 |
Operating Temperature Range (°C) | -40 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 11.2 |
Lead (Terminal) Pitch (mm) | 5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 405 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 140 |
Endurance (h) | 5000 |
Forming & Packaging Feature | Lead taping (ammo packing), standard |
Appearance | Sheathinges other than a P.V.C. sleeve (metal case) |
Minimum Packaging Quantity (PCS.) | 2000 |
Minimum Packaging Quantity (pieces) | 2000 |
Minimum packaging quantity (piece) | 5000 |
Weight (Typ.) (g) | 0.65 |
CAP, 56µF, 50V, 20%, REEL | element14 |
Capacitor: electrolytic | TME |
56UF 50V | TTI Americas |
Cap, Alu Elec, 56Uf, 50V, Radial | Newark Electronics |
El-Cap. 56uF 50V 6.3x11.2mm P5,0 Tape | Schukat Electronic |
Aluminum Electrolytic Capacitor, 56 uF, 50 V, ? 20%, 5000 hours @ 105?C, Radial Leaded | Avnet America |
56UF 50V 6.3X11.2 5.0MMLS | TTI Europe |
Aluminum Electrolytic Capacitor, 56 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEU-FR1H560B?
Additional datasheets, footprints and schematics for EEU-FR1H560B are listed on our Part Details page. You can also find images and similar parts to EEU-FR1H560B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEU-FR1H560B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEU-FR1H560B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEU-FR1H560B fall under?
The EEU-FR1H560B is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-FR Series.
Can I view similar or alternative parts?
You can view similar parts to EEU-FR1H560B when available in the EEU-FR Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEU-FR1H560B you can contact the distributor directly for product support, shipping queries etc.
Is the EEU-FR1H560B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEU-FR1H560B have stock available?
Authorised distributors including element14, Farnell, TME, TTI Americas and Newark Electronics have stock available or on a lead time for EEU-FR1H560B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEU-FR1H560B often in real-time on the comparison pages.
What if I can't find stock of EEU-FR1H560B?
You can fill out our help required form which you can use to request a quote for EEU-FR1H560B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.