8335 Electrical Installation & Electrical Test Equipment by AEMC Instruments

POWER QUALITY ANALYZER, 3 PHASE, 1000V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for RS
RS
from US$28.73
8
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
1,176
in stock
Buy Now
Logo for Lake-View Electronics
Lake-View Electronics
-
960
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.00
-
Buy Now
Logo for TME
TME
from US$0.13
-
Buy Now
Logo for Sager
Sager
from US$0.09
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Buy Now

Specifications

Analyzer Functions Current, Frequency, Harmonics, Power, Voltage
Voltage Range rms 1kV
External Height 250mm
External Width 200mm
External Depth 67mm
RoHS Compliant NA


8335 Fasteners & Mechanical by Keystone Electronics

LED SPACER / Bulk

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Last 6 months Inventory & Pricing History


Alternative Descriptions

Self-Aligning T-1 3/4 Natural Nylon 0.6 inch Long LED Spacer Mount | Future Electronics
Spacer sleeve | TME
LED Mounting Hardware .60 T1 3/4 BI-LEAD .197 (5mm) DIA | Sager
Mount, Self-Aligning LED Spacer | Carlton-Bates

8335 Enclosures, Racks & Cabinets by Lista

48x18

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pegboard Panel Steel

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8335?

Additional datasheets, footprints and schematics for 8335 are listed on our Part Details page. You can also find images and similar parts to 8335 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8335 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8335 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8335 fall under?

The 8335 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Power & Appliance Testers > Power Analysis Testers.

Can I view similar or alternative parts?

You can view similar parts to 8335 when available in the Power Analysis Testers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8335 you can contact the distributor directly for product support, shipping queries etc.

Is the 8335 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8335 have stock available?

Authorised distributors including Future Electronics, RS, Lake-View Electronics, Newark Electronics and TME have stock available or on a lead time for 8335.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8335 often in real-time on the comparison pages.

What if I can't find stock of 8335?

You can fill out our help required form which you can use to request a quote for 8335 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.