Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.13
|
1,404
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.07
|
52,500
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.08
|
7,500
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.07
|
7,500
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.23
|
2,500
in stock
|
Buy Now |
![]() |
Micros
from US$0.19
|
2,500
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.11
|
2,173
in stock
|
Buy Now |
![]() |
element14
from US$0.13
|
1,404
in stock
|
Buy Now |
![]() |
TME
from US$0.16
|
673
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
10,000
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.08
|
-
|
Buy Now |
Buy Now |
Logic Family / Base Number | 74HCT86 |
---|---|
Logic Type | XOR Gate |
Output Current | 4mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74HCT |
Logic IC Base Number | 7486 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
74HCT Series 5.5 V Surface Mount Quad 2-Input EXCLUSIVE-OR Gate - SOIC-14 | Future Electronics |
74Hct86D/Sot108/So14 Rohs Compliant: Yes |Nexperia 74HCT86D,653 | Newark Electronics |
Logic IC, XOR (Exclusive OR), Quad, 2 Inputs, 14 Pins, SOIC, 74HCT86 | Avnet America |
74HCT CMOS, SMD, 74HCT86, SOIC14 | element14 |
IC: digital | TME |
SOT108-1 QUAD 2-INPUT EXCL-OR | TTI Americas |
Where can I find additional details, specifications and documents for a 74HCT86D 653?
Additional datasheets, footprints and schematics for 74HCT86D 653 are listed on our Part Details page. You can also find images and similar parts to 74HCT86D 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HCT86D 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HCT86D 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HCT86D 653 fall under?
The 74HCT86D 653 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HCT86D 653 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT86D 653 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HCT86D 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HCT86D 653 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and Micros have stock available or on a lead time for 74HCT86D 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HCT86D 653 often in real-time on the comparison pages.
What if I can't find stock of 74HCT86D 653?
You can fill out our help required form which you can use to request a quote for 74HCT86D 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.