Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Single-mode fiber (SMF) supported |
Multi-mode fiber (MMF) supported |
Coarse Wavelength Division Multiplexing (CWDM) |
Ethernet LAN |
Digital Diagnostics Monitoring (DDM) |
Plug and Play |
Hot-swap |
Easy to install |
Sustainability compliance |
SFP transceiver type | Fiber optic |
---|---|
Maximum data transfer rate (megabit per second) | 1250 |
Interface type | SFP |
Fiber optic connector | LC |
SFP transceiver standard | CWDM |
Maximum transfer distance (meter) | 120000 |
Wavelength (nanometers) | 1530 |
Ethernet interface type | Gigabit Ethernet |
Product colour | Silver |
Housing material | Metal |
Country of origin | China |
Brand compatibility | Alcatel |
Certification | CE, FCC, RoHS |
Input voltage (Volt) | 3.3 |
Maximum voltage (Volt) | 3.5 |
Power consumption (typical) (Watt) | 1 |
Maximum operating temperature (degrees Celcius) | 70 |
Operating temperature (T-T) (degrees Celcius) | 0 - 70 |
Storage temperature (T-T) (degrees Celcius) | -40 - 85 |
Operating relative humidity (H-H) (percent) | 0 - 95 |
Storage relative humidity (H-H) (percent) | 0 - 95 |
Width (millimeter) | 13.4 |
Depth (millimeter) | 56.5 |
Height (millimeter) | 8.5 |
Weight (gram) | 15 |
Number of products included (piece(s)) | 1 |
Package type | Box |
Sustainability certificates | RoHS |
Doesn't contain | Lead |
3HE00070CD Alcatel Lucent® Compatible Transceiver CWDM SFP 1000Base (1530nm, SMF, 120km, LC, DOM) | ATGBICS |
3HE00070CD Alcatel Lucent? Compatible Transceiver CWDM SFP 1000Base (120km SMF LC 1530nm) | Kruse |
Where can I find additional details, specifications and documents for a 3HE00070CD-C?
Additional datasheets, footprints and schematics for 3HE00070CD-C are listed on our Part Details page. You can also find images and similar parts to 3HE00070CD-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3HE00070CD-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3HE00070CD-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3HE00070CD-C fall under?
The 3HE00070CD-C is listed under Network Transceiver Modules.
Can I view similar or alternative parts?
You can view similar parts to 3HE00070CD-C when available in the Network Transceiver Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3HE00070CD-C you can contact the distributor directly for product support, shipping queries etc.
Is the 3HE00070CD-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ATGBICS.
Which authorised distributors for 3HE00070CD-C have stock available?
Authorised distributors including ATGBICS and Kruse have stock available or on a lead time for 3HE00070CD-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3HE00070CD-C often in real-time on the comparison pages.
What if I can't find stock of 3HE00070CD-C?
You can fill out our help required form which you can use to request a quote for 3HE00070CD-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.