Status: | Unknown |
---|---|
Series: | 381 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Hermaphroditic |
Product Range | 381 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (20-Jun-2016) |
Rectangular Connector, Self Mating, 4 Position, IDC, Gold, 18 AWG, 2.54mm Pitch | RS Americas |
Wire-Board Connector, Plug, 4 Position, 2.54Mm | Newark Electronics |
CONN, HERMAPHRODITIC, 4POS, 1ROW, 2.54MM | element14 |
HEADER 4P CC LINK | TTI Europe |
3M LINK CONNECTOR, 381 SERIES | Farnell |
Where can I find additional details, specifications and documents for a 38104-0018-000 FL?
Additional datasheets, footprints and schematics for 38104-0018-000 FL are listed on our Part Details page. You can also find images and similar parts to 38104-0018-000 FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38104-0018-000 FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38104-0018-000 FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38104-0018-000 FL fall under?
The 38104-0018-000 FL is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 38104-0018-000 FL when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38104-0018-000 FL you can contact the distributor directly for product support, shipping queries etc.
Is the 38104-0018-000 FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38104-0018-000 FL have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 38104-0018-000 FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38104-0018-000 FL often in real-time on the comparison pages.
What if I can't find stock of 38104-0018-000 FL?
You can fill out our help required form which you can use to request a quote for 38104-0018-000 FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.