Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Safety Hazard Warning |
---|---|
Tape Backing Material | PE (Polyethylene) Film |
Tape Width - Metric | 76.2mm |
Tape Width - Imperial | 3" |
Tape Length - Metric | 304.8m |
Tape Colour | Black Orange |
Tape, Barricade, Pe, Black/Ora, 3Inx1000Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 365 (3"X1000FT)?
Additional datasheets, footprints and schematics for 365 (3"X1000FT) are listed on our Part Details page. You can also find images and similar parts to 365 (3"X1000FT) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 365 (3"X1000FT) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 365 (3"X1000FT) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 365 (3"X1000FT) fall under?
The 365 (3"X1000FT) is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 365 (3"X1000FT) when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 365 (3"X1000FT) you can contact the distributor directly for product support, shipping queries etc.
Is the 365 (3"X1000FT) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 365 (3"X1000FT) have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 365 (3"X1000FT).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 365 (3"X1000FT) often in real-time on the comparison pages.
What if I can't find stock of 365 (3"X1000FT)?
You can fill out our help required form which you can use to request a quote for 365 (3"X1000FT) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.