Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Electrical Insulation |
---|---|
Tape Backing Material | Rubber |
Tape Width - Metric | 38.1mm |
Tape Width - Imperial | 1.5" |
Tape Length - Metric | 4.572m |
Tape Length - Imperial | 15ft |
Tape Colour | Black |
ELECTRICAL INSULTAPE, EPR, 4.57MX38.1MM | element14 |
Electrical Insul Tape, Epr, 15Ft X 1.5" | Newark Electronics |
Tape, Electrical, Rubber, 15 ft., 1-1/2 in., C, 0.762 mm, 1000%, Black | RS Americas |
Where can I find additional details, specifications and documents for a 2242-1-1/2X15FT?
Additional datasheets, footprints and schematics for 2242-1-1/2X15FT are listed on our Part Details page. You can also find images and similar parts to 2242-1-1/2X15FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2242-1-1/2X15FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2242-1-1/2X15FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2242-1-1/2X15FT fall under?
The 2242-1-1/2X15FT is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 2242-1-1/2X15FT when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2242-1-1/2X15FT you can contact the distributor directly for product support, shipping queries etc.
Is the 2242-1-1/2X15FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2242-1-1/2X15FT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 2242-1-1/2X15FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2242-1-1/2X15FT often in real-time on the comparison pages.
What if I can't find stock of 2242-1-1/2X15FT?
You can fill out our help required form which you can use to request a quote for 2242-1-1/2X15FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.