Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Enclosure Material | - |
Cooling Capacity | - |
External Height - Metric | 308mm |
External Width - Metric | 308mm |
External Depth - Metric | 122mm |
External Height - Imperial | 12.13" |
Filter Box Fan, 675 Cfm, 115Vac | Newark Electronics |
Thermal Filter Box Fan Steel, Light Gray Steel, Light Gray 725 CFM | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1RB100?
Additional datasheets, footprints and schematics for 1RB100 are listed on our Part Details page. You can also find images and similar parts to 1RB100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1RB100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1RB100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1RB100 fall under?
The 1RB100 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1RB100 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1RB100 you can contact the distributor directly for product support, shipping queries etc.
Is the 1RB100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1RB100 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1RB100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1RB100 often in real-time on the comparison pages.
What if I can't find stock of 1RB100?
You can fill out our help required form which you can use to request a quote for 1RB100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.