Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Round Nose |
---|---|
Overall Length | 200mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Handle Type | Ergonomic |
Jaw Length | 75mm |
Jaw Opening Max | 3.5mm |
Jaw Type | Snipe Nose |
Length | 200mm |
Length Imperial | 8" |
PLIER, SNIPE NOSE, 8" | element14 |
Where can I find additional details, specifications and documents for a 185.20CPE?
Additional datasheets, footprints and schematics for 185.20CPE are listed on our Part Details page. You can also find images and similar parts to 185.20CPE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185.20CPE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185.20CPE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185.20CPE fall under?
The 185.20CPE is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 185.20CPE when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185.20CPE you can contact the distributor directly for product support, shipping queries etc.
Is the 185.20CPE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185.20CPE have stock available?
Authorised distributors including element14 have stock available or on a lead time for 185.20CPE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185.20CPE often in real-time on the comparison pages.
What if I can't find stock of 185.20CPE?
You can fill out our help required form which you can use to request a quote for 185.20CPE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.