Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Rubber Adhesive |
---|---|
Tape Backing Material | Polyethylene Foam |
Tape Colour | Black |
Total Tape Thickness | 63 mil (1.6 mm) |
Roll Length - Imperial | 5yard |
Roll Length - Metric | 4.57m |
RoHS Compliant | Yes |
Tape, 4.57M X 25.4Mm, Black, Pe Foam | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-5-4466B?
Additional datasheets, footprints and schematics for 1-5-4466B are listed on our Part Details page. You can also find images and similar parts to 1-5-4466B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5-4466B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5-4466B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5-4466B fall under?
The 1-5-4466B is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to 1-5-4466B when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5-4466B you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5-4466B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-5-4466B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-5-4466B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5-4466B often in real-time on the comparison pages.
What if I can't find stock of 1-5-4466B?
You can fill out our help required form which you can use to request a quote for 1-5-4466B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.