Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Altera |
---|---|
No. of Bits | - |
Silicon Family Name | Cyclone III |
Core Architecture | Cyclone |
Core Sub-Architecture | Cyclone III |
Silicon Core Number | EP3C40F780C8N |
Kit Contents | Dev Board XC3S1400AN-4FGG676C Soft Design License Debugger |
Product Range | - |
Development Tool Type | Hardware / Software - Nanoboard |
Features | Altera Cyclone III FPGA LCD panel High Quality Stereo Audio SVGA Interface SD Card Readers |
Type | Hardware / Software - Dev Kit (Dev Tool) |
Where can I find additional details, specifications and documents for a 12-400-NB3000AL-01?
Additional datasheets, footprints and schematics for 12-400-NB3000AL-01 are listed on our Part Details page. You can also find images and similar parts to 12-400-NB3000AL-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12-400-NB3000AL-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12-400-NB3000AL-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12-400-NB3000AL-01 fall under?
The 12-400-NB3000AL-01 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12-400-NB3000AL-01 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12-400-NB3000AL-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 12-400-NB3000AL-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12-400-NB3000AL-01 have stock available?
There is no stock from authorised distributors for 12-400-NB3000AL-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12-400-NB3000AL-01 often in real-time on the comparison pages.
What if I can't find stock of 12-400-NB3000AL-01?
You can fill out our help required form which you can use to request a quote for 12-400-NB3000AL-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.