Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.64
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$15.58
|
499
in stock
|
Buy Now |
![]() |
TTI Europe
from US$6.53
|
924
in stock
|
Buy Now |
![]() |
Demsay
-
|
3
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$7.38
|
-
|
Buy Now |
![]() |
Avnet America
from US$4.64
|
-
|
Buy Now |
![]() |
element14
from US$6.24
|
-
|
Buy Now |
![]() |
Boersig
from US$6.66
|
-
|
Buy Now |
![]() |
Conrad
from US$9.94
|
-
|
Buy Now |
![]() |
TTI Americas
from US$5.45
|
-
|
Buy Now |
![]() |
TE Store
from US$5.16
|
-
|
Buy Now |
![]() |
Farnell
from US$6.78
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Color | Brown |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 21 |
Mating Tab Width | .11in, 2.8mm |
Height | 33.7mm, 1.32in |
Length | 44.7mm, 1.75in |
Width | .826in, 21mm |
Centerline (Pitch) | .196in, 5mm |
Agency/Standard | SAE/USCAR-2, DIN IEC 512 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 462 |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | .216in, 5.5mm |
Hybrid Connector | No |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MCP 2.8 21 way tab housing. Key A, brown | RS |
Automotive Housing, Plug, 21Pos Rohs Compliant: Yes |Amp Te Connectivity 1-1394765-1 | Newark Electronics |
Conn Housing RCP 21 POS 5mm Crimp ST Panel Mount Box | Avnet America |
AUTOMOTIVE HOUSING, PLUG, 21POS | element14 |
TE Connectivity 1-1394765-1 1 St. Package | Conrad |
2.8FLA-STE-GEH 21P Number of Positions: 21 Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Panel Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Amp Unsealed Connector Housing | 21 Housing for Male Terminals Wire-to-Panel 2.8 mm | Part Number: 1-1394765-1 | Internal Number: 1-1394765-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1394765-1?
Additional datasheets, footprints and schematics for 1-1394765-1 are listed on our Part Details page. You can also find images and similar parts to 1-1394765-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1394765-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1394765-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1394765-1 fall under?
The 1-1394765-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1394765-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1394765-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1394765-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1394765-1 have stock available?
Authorised distributors including TTI Europe, RS, Demsay, Newark Electronics and Avnet America have stock available or on a lead time for 1-1394765-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1394765-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1394765-1?
You can fill out our help required form which you can use to request a quote for 1-1394765-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.