Status: | Production |
---|---|
Series: | LTC1646 |
RoHS: | Compliant |
Allows Safe Board Insertion and Removal from a Live, CompactPCI™ Bus |
Controls 3.3V and/or 5V Supplies |
Programmable Foldback Current Limit During Power-Up |
Dual Level Circuit Breakers Protect Supplies from Overcurrent and Short-Circuit Faults |
Local_PCI_RST# Logic On-Chip |
PRECHARGE Output Biases I/O Pins During Card Insertion and Extraction |
User Programmable Supply Voltage Power-Up Rate |
15V High Side Drive for External N-Channels |
PWRGD, RESETOUT and FAULT Outputs |
CompactPCI 2x Hot Swap Cntr | Analog Devices |
Hot-Swap Ctrl, 0 To 70Deg C, Ssop-16 | Newark Electronics |
HOT-SWAP CTRL, 0 TO 70DEG C, SSOP-16 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | CompactPCI Bus Removable Boards |
---|---|
Input Voltage | 10V |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
Controller IC Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1646 |
Controller Type | Hot Swap |
Fault Output | Active Low |
IC Temperature Range | Commercial |
Internal Switch | Yes |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.02A |
Output Type | Open Drain |
Supply Voltage Range | 3.3V to 5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1646CGN#PBF?
Additional datasheets, footprints and schematics for LTC1646CGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1646CGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1646CGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1646CGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1646CGN#PBF fall under?
The LTC1646CGN#PBF is listed under Low Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC1646CGN#PBF when available in the Low Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1646CGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1646CGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1646CGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1646CGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1646CGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1646CGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1646CGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.