Status: | Unknown |
---|---|
Series: | ECAS Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 47µF |
---|---|
Voltage Rating | 12.5V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | ECAS Series |
ESR | 0.02ohm |
Lifetime @ Temperature | 1000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance | ± 20% |
Where can I find additional details, specifications and documents for a ECASD61B476M020K00?
Additional datasheets, footprints and schematics for ECASD61B476M020K00 are listed on our Part Details page. You can also find images and similar parts to ECASD61B476M020K00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECASD61B476M020K00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECASD61B476M020K00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECASD61B476M020K00 fall under?
The ECASD61B476M020K00 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECASD61B476M020K00 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECASD61B476M020K00 you can contact the distributor directly for product support, shipping queries etc.
Is the ECASD61B476M020K00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECASD61B476M020K00 have stock available?
There is no stock from authorised distributors for ECASD61B476M020K00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECASD61B476M020K00 often in real-time on the comparison pages.
What if I can't find stock of ECASD61B476M020K00?
You can fill out our help required form which you can use to request a quote for ECASD61B476M020K00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.