Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
TTI Europe
from US$0.13
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
30,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
30,000
in stock
|
Buy Now | |
TE Store
from US$0.20
|
20,174
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,590
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Shur-Plug |
Pin Diameter | .18in, 4.57mm |
Terminal Orientation | Straight |
Barrel Inside Diameter | 3.68mm, .065in, .145in, 1.65mm |
Accepts Wire Insulation Diameter Range | .12 – .175in, 3.05 – 4.45mm |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Overall Length | .785in, 19.93mm |
Material Thickness | .39mm, .0157in |
Wire Insulation Diameter (Max) | 4.45mm, .175in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Has indent. |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
SHUR PLUG 180 RECEPTACLE 18-14 | TTI Europe |
TE Connectivity - AMP SHUR PLUG 180 RECEPTACLE 18-14 AWG TPBR | Distrelec |
180 SHPL REC 18-14 016TPBR | Heilind Electronics |
SHUR PLUG 180 RECEPTACLE 18-14 AWG TPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.57 mm Mating Pin Diameter: .18 in Compatible Insulation Diameter Range: .12 – .175 in .175 in Compatible Insulation Diameter Range: 3.05 – 4.45 mm 4.45 mm Shur-Plug 4.57 mm .18" .12 – .175" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 61412-2 | Internal Number: 61412-2 | TE Connectivity | TE Store |
Terminal, Open Barrel Splice, 14Awg | Newark Electronics |
18-14AWG 4.57mm Open Barrel Straight Receptacle | Future Electronics |
Crimp Terminal 14-18AWG F 21.46mm 5.59mm Tin Strip on Reel | Avnet America |
SHUR PLUG 180 RECEPTACLE 18-14 AWG TPBR | TE Connectivity 61412-2 | RS Americas |
180 SHPL REC 18-14 016TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61412-2?
Additional datasheets, footprints and schematics for 61412-2 are listed on our Part Details page. You can also find images and similar parts to 61412-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61412-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61412-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61412-2 fall under?
The 61412-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 61412-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61412-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61412-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61412-2 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Distrelec, Heilind Electronics and TE Store have stock available or on a lead time for 61412-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61412-2 often in real-time on the comparison pages.
What if I can't find stock of 61412-2?
You can fill out our help required form which you can use to request a quote for 61412-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.