Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Core Number | ATmega32U4 |
Kit Contents | Dev Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | ATMEGA32U4 MCU Ultra Low Power Voltage Regulator Li-Ion Rechargeable Battery |
Dev.kit: Microchip AVR | Transfer Multisort Elektronik |
Dev Board, Atmega32U4 Avr Microcontroller | Newark Electronics |
Where can I find additional details, specifications and documents for a OLIMEXINO-32U4?
Additional datasheets, footprints and schematics for OLIMEXINO-32U4 are listed on our Part Details page. You can also find images and similar parts to OLIMEXINO-32U4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OLIMEXINO-32U4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OLIMEXINO-32U4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OLIMEXINO-32U4 fall under?
The OLIMEXINO-32U4 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to OLIMEXINO-32U4 when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OLIMEXINO-32U4 you can contact the distributor directly for product support, shipping queries etc.
Is the OLIMEXINO-32U4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OLIMEXINO-32U4 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for OLIMEXINO-32U4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OLIMEXINO-32U4 often in real-time on the comparison pages.
What if I can't find stock of OLIMEXINO-32U4?
You can fill out our help required form which you can use to request a quote for OLIMEXINO-32U4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.