Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Cadmium |
---|---|
Non-Magnetic | No |
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Number of Positions | 104 |
PCB Mount Orientation | Vertical |
Power/Signal/Coax Combination | No |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Style | Pin |
Contact Base Material | Leaded Nickel Copper |
Contact Current Rating (Max) | 3A |
Contact Size | 22 |
Post Diameter | .64mm, .025in |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Replacement pin contact Part Number 207683-8. |
Packaging Method | Package |
Sealable | No |
Blindmate | No |
Shell Size | 6 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Connector System | Cable-to-Board |
Product Type | Connector |
Termination Post Length | .275in, 6.99mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Pin Assy,104 Posn, Amplimite Rohs Compliant: No |Amp Te Connectivity 208871-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 208871-1?
Additional datasheets, footprints and schematics for 208871-1 are listed on our Part Details page. You can also find images and similar parts to 208871-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208871-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208871-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208871-1 fall under?
The 208871-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208871-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208871-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208871-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208871-1 have stock available?
Authorised distributors including TTI Europe and Newark Electronics have stock available or on a lead time for 208871-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208871-1 often in real-time on the comparison pages.
What if I can't find stock of 208871-1?
You can fill out our help required form which you can use to request a quote for 208871-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.