Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Camera Head Diameter | 23mm |
Resolution | 5 Megapixel |
Magnification | 20x |
Output Connection | USB |
SVHC | No SVHC (07-Jul-2017) |
EYEPIECE CAMERA, 5MP, 20X, USB | element14 |
Dino-Lite AM7025X 5MP Ocular/C-Mount Edge Digital Camera | Rapid Electronics |
Dino-Lite Microscope Camera 20x, USB 2.0, 5MPixel | Distrelec |
Where can I find additional details, specifications and documents for a AM7025X?
Additional datasheets, footprints and schematics for AM7025X are listed on our Part Details page. You can also find images and similar parts to AM7025X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM7025X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM7025X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM7025X fall under?
The AM7025X is listed under Tools & Maintenance > Hand Tools > Inspection & Precision Tools.
Can I view similar or alternative parts?
You can view similar parts to AM7025X when available in the Inspection & Precision Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM7025X you can contact the distributor directly for product support, shipping queries etc.
Is the AM7025X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM7025X have stock available?
Authorised distributors including element14, Farnell, RS, Rapid Electronics and Distrelec have stock available or on a lead time for AM7025X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM7025X often in real-time on the comparison pages.
What if I can't find stock of AM7025X?
You can fill out our help required form which you can use to request a quote for AM7025X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.