Status: | Unknown |
---|---|
Series: | PFC Series |
RoHS: | Compliant |
Resistance | 2kohm |
---|---|
Resistance Tolerance | ± 0.1% |
Power Rating | 100mW |
Resistor Case Style | 0603 [1608 Metric] |
Resistor Technology | Thin Film |
Resistor Type | Precision |
Product Range | PFC Series |
RoHS Compliant | Yes |
PFC Series 0603 2 kOhm 100 mW ▒0.1 % ▒25 ppm/░C SMT Thin Film Chip Resistor | Future Electronics |
RESISTOR THIN FILM, 2KOHM, 0.1W, 0.1% | element14 |
Taped & Reeled Rohs Compliant: Yes |Tt Electronics/international Resistive PFC-W0603LF-03-2001-B | Newark Electronics |
Where can I find additional details, specifications and documents for a PFC-W0603LF-03-2001-B?
Additional datasheets, footprints and schematics for PFC-W0603LF-03-2001-B are listed on our Part Details page. You can also find images and similar parts to PFC-W0603LF-03-2001-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFC-W0603LF-03-2001-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFC-W0603LF-03-2001-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFC-W0603LF-03-2001-B fall under?
The PFC-W0603LF-03-2001-B is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to PFC-W0603LF-03-2001-B when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFC-W0603LF-03-2001-B you can contact the distributor directly for product support, shipping queries etc.
Is the PFC-W0603LF-03-2001-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PFC-W0603LF-03-2001-B have stock available?
Authorised distributors including Future Electronics, element14 and Newark Electronics have stock available or on a lead time for PFC-W0603LF-03-2001-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFC-W0603LF-03-2001-B often in real-time on the comparison pages.
What if I can't find stock of PFC-W0603LF-03-2001-B?
You can fill out our help required form which you can use to request a quote for PFC-W0603LF-03-2001-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.