Wireless Modules & Adaptors

Wireless modules & adaptors are devices that are used in various products so they can connect wirelessly to the internet. Alternatively called Wi-Fi modules or wireless local area network (WLAN) modules, these electronic components use a wireless router to help mobile devices and other products achieve internet connectivity. The adapter enables wireless communication between the computer or mobile device and the router, and eventually, the modem.

Another important function of wireless modules is to modify non-Wi-Fi capable older laptops so they can connect to the internet wirelessly.

Wireless modules are used in different sectors for a variety of applications, including, commercial, consumer, and scientific apps. These components allow customers and their providers to interact directly with home electrical products like thermostats, heating and cooling systems, and smart security systems.

Wireless modules & adaptors are normally mounted on the surface and connected to a host PCB or Printed Circuit Board. Some characteristics that differentiate one Wi-Fi module from another are certification, packaging type, range, data range, and RF or radio frequency band.

Applications of Wireless Modules & Adaptors

Wireless modules & adaptors are applied on devices in various ways.

Wireless Modules

  • Home monitors and security systems
  • Smart meters
  • PoS or point-of-sale terminals
  • Home entertainment controls
  • Real-time location systems
  • Toys
  • Sensor networks
  • Fitness
  • IoT
  • Remote storage devices
  • Location and asset tracking
  • Wireless controllers

Adaptors

  • Desktop motherboard – This is when the adapter is incorporated as an add-on accessory or fitted into the motherboard.
  • USB – Universal Serial Bus adaptors are common and popular because they are easy to install and use. All one has to do is plug the USB into a port. If the operating system does not include drivers, users can download them from the USB.
  • PCIe – Peripheral Component Interconnect Express are compatible cards that are inserted into the motherboard’s slots to gain internal system access. Antennas are a normal component of PCIes as these helps increase the adaptor’s range.
Home Categories Semiconductors
Wireless Modules & Adaptors

Category Selection

View Parts from Category

Parts from Wireless Modules & Adaptors Category

Viewing page 1 of 52
1 to 20 of 1040 parts currently displaying
BL652-SA-01 from Laird
Laird

BLE+NFC MODULE, 2.402-2.48GHZ, -96DBM; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-96dBm; Operating Temperature RoHS Compliant: Yes

BL652-SC-01 from Laird
Laird

BLE+NFC MODULE, 2.402-2.48GHZ, -96DBM; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-96dBm; Operating Temperature RoHS Compliant: Yes

BT900-US-03 from Laird
Laird

USB BT/BLE DONGLE, 2.402-2.48MHZ, 3MBPS; Bluetooth Version:Bluetooth 4.0 + EDR; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating RoHS Compliant: Yes

RM186-SM-01 from Laird
Laird

LORA+BLUETOOTH MOD, 863-870MHZ, 50KBPS; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:15km; Data Rate:50Kbps; Bluetooth Class:-; Receive Sensitivity:135dBm; Operating Temperature RoHS Compliant: Yes

RM191-SM-01 from Laird
Laird

LORA+BLUETOOTH MOD, 902-928MHZ, 21.9KBPS; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:15km; Data Rate:21.9Kbps; Bluetooth Class:-; Receive Sensitivity:135dBm; Operating RoHS Compliant: Yes

RN4870-V/RM118 from Microchip
Microchip

BLE MOD W/ANTENNA, 2.45MHZ, 1.63DBI; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes

RN4871-V/RM118 from Microchip
Microchip

BLE MOD W/ANTENNA, 2.442MHZ, 0.1DBI; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:10Kbps; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm; Operating RoHS Compliant: Yes

ENW89848A1KF from Panasonic
Panasonic

BLE+NFC, 2.402MHZ-2.48MHZ, 40KBPS; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Signal Range Max:1m; Data Rate:40Kbps; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm RoHS Compliant: Yes

CYBLE-202013-11 from Cypress - Infineon Technologies
Cypress - Infineon Technologies

BLUETOOTH MODULE, V4.2, 1MBPS; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Signal Range Max:400m; Data Rate:1Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-93dBm; Operating Temperature RoHS Compliant: Yes

Taiyo Yuden

Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:4dBm; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

RN4871-I/RM128 from Microchip
Microchip

BLUETOOTH 4.2 LOW ENERGY MODULE; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:10Kbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating Temperature Min:-40°C

BTM402-03 from Laird
Laird

BLUETOOTH MODULE, BISM2 PA, 3.6V, CERAMIC ANTENNA; Bluetooth Version:Bluetooth 2.0; Supply Voltage Min:3.6V; Supply Voltage Max:5V; Signal Range Max:1km; Data Rate:300Kbps; Bluetooth Class:Class 1; Receive Sensitivity:-87dBm RoHS Compliant: Yes

BTM411 from Laird
Laird

BLUETOOTH MODULE, 2.48GHZ, 30M, AT DATA, INT ANT; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.3V; Signal Range Max:50m; Data Rate:2.1Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-86dBm RoHS Compliant: Yes

BTM431 from Laird
Laird

BLUETOOTH MODULE 2.48GHZ, 2.1MBPS, AT DATA, INT ANT; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.3V; Signal Range Max:30m; Data Rate:2.1Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-84dBm RoHS Compliant: Yes

BTM511 from Laird
Laird

BLUETOOTH MODULE, 2.48GHZ, 300M, AUDIO, INT ANT; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:30m; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-86dBm RoHS Compliant: Yes

BTM520 from Laird
Laird

BLUETOOTH MODULE, 2.1MBPS, MULTIMEDIA, EXTERNAL ANTENNA; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:4.2V; Signal Range Max:300m; Data Rate:2.1Mbps; Bluetooth Class:Class 1; Product Range:- RoHS Compliant: Yes

TRBLU24-00100-NA from Laird

BLUETOOTH MODULE, HCI, EXTERNAL ANT,EDR, VERSION 2.0; Bluetooth Version:Bluetooth 2.0; Supply Voltage Min:3.3V; Supply Voltage Max:7V; Signal Range Max:250m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-86dB RoHS Compliant: Yes

BGM11S12F256GA-V2 from Silicon Labs
Silicon Labs

BLUETOOTH SIP MODULE, 2.4GHZ, 200M; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.85V; Supply Voltage Max:3.8V; Signal Range Max:200m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes

BGM11S22F256GA-V2 from Silicon Labs
Silicon Labs

BLUETOOTH SIP MODULE, 2.4GHZ, 200M; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.85V; Supply Voltage Max:3.8V; Signal Range Max:200m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes

Taiyo Yuden

Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:4dBm; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

See more parts featured in this category or return to Semiconductors
Viewing page 1 of 52
1 to 20 of 1040 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us