Interface Modules
Category Selection
View Parts from CategoryParts from Interface Modules Category
MODULE, USB FS TO RS232 CONVERTER, 1 COM PORT, FT232R; Bridge Type:-; Module Interface:-; Supported Devices:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
MODULE, USB HS TO RS232 CONVERTER, 2 COM PORT, FT2232H; Bridge Type:USB to Serial Port; Module Interface:RS232, USB; Supported Devices:FT2232H; Supply Voltage Min:4.25V; Supply Voltage Max:5.25V; Product Range:- RoHS Compliant: Yes
MODULE, USB HS TO RS232 CONVERTER, 4 COM PORT, FT4232H; Bridge Type:-; Module Interface:-; Supported Devices:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
MODULE, USB FS TO RS422 CONVERTER, 1 COM PORT, FT232R; Bridge Type:-; Module Interface:-; Supported Devices:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
MODULE, USB HS TO RS422 CONVERTER, 2 COM PORT, FT2232H; Bridge Type:-; Module Interface:-; Supported Devices:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
MODULE, USB HS TO RS422 CONVERTER, 4 COM PORT, FT4232H; Bridge Type:-; Module Interface:-; Supported Devices:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
MODULE, USB FS TO RS485 CONVERTER, 1 COM PORT, FT232R; Bridge Type:-; Module Interface:-; Supported Devices:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
MODULE, USB HS TO RS485 CONVERTER, 2 COM PORT, FT2232H; Bridge Type:-; Module Interface:-; Supported Devices:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
MODULE, INFRARED RECEIVER, RS232, RS485, I2C, SPI; Data Rate:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Speed:-; Product Range:-; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Supply Current:13mA RoHS Compliant: Yes
MODULE, USB TO UART SERIAL CONVERTER PCB, FT232RQ; No. of Channels:-; Data Rate:1Mbps; Module Interface:RS232, Serial, UART, USB; Supply Voltage Min:3.3V; Supply Voltage Max:5.5V; Product Range:-; Supported Devices:FT232R RoHS Compliant: Yes
MODULE, CONVERTER, USB TO TTL SERIAL UART, FT232RQ; Module Applications:Custom Application Design; Compliance Standard:-; Supported Devices:FT232R; Module Interface:Serial, UART; Supply Voltage Min:4.25V; Supply Voltage Max:5.25V RoHS Compliant: Yes
MODULE, CONVERTER, USB TO RS422, FT232RQ, UART; Module Applications:Industrial, Home Projects; Compliance Standard:-; Supported Devices:FT232R; Module Interface:USB; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-RoHS Compliant: Yes
MODULE, CONVERTER, USB TO RS485, FT232RQ, UART; Module Applications:Industrial, Home Projects; Compliance Standard:-; Supported Devices:FT232R; Module Interface:USB; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 2GB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows 7, Windows 8, Windows 10, Windows XP, Linux Kernel 4.2.0-27, Mac OS X 10.8.4, 10.11.2 RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 512MB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows Vista/XP/2000 & Linux Operating Systems; Module Interface:USB; Supply Voltage Min:4.5V RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 1GB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows Vista / XP / 2000, Linux Operating Systems; Module Interface:USB; Supply Voltage Min:4.5V RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 1GB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows 7, Windows 8, Windows 10, Windows XP, Linux Kernel 4.2.0-27, Mac OS X 10.8.4, 10.11.2 RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 2GB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows Vista/XP/2000 & Linux Operating Systems; Module Interface:USB; Supply Voltage Min:4.5V RoHS Compliant: Yes