Communications & Networking Modules
Category Selection
View Parts from CategoryParts from Communications & Networking Modules Category
BLUETOOTH MOD, V5.1, -40 TO 105 DEG C ROHS COMPLIANT: YES
BLUETOOTH MODULE, V5.1, -40 TO 125 DEG C ROHS COMPLIANT: YES
BLUETOOTH MODULE, V5.1, -40 TO 125 DEG C ROHS COMPLIANT: YES
BLE MODULE, V5.0, 2.402-2.48GHZ, 85DEG C; Bluetooth Version:Bluetooth 5.0; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:50m; Data Rate:10Kbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Product Range:-
BLE MODULE, V5.0, 2.402-2.48GHZ, 70DEG C; Bluetooth Version:Bluetooth 5.0; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:50m; Data Rate:10Kbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Product Range:-
BLE MODULE, V5.0, 2.402-2.48GHZ, 85DEG C; Bluetooth Version:Bluetooth 5.0; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:10m; Data Rate:10Kbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Product Range:-
BLE MODULE, V5.0, 2.402-2.48GHZ, 70DEG C; Bluetooth Version:Bluetooth 5.0; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:10m; Data Rate:10Kbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Product Range:-
BLUETOOTH MODULE, V4.2, 1MBPS ROHS COMPLIANT: YES
BLE MODULE, V5.0, 2.4 TO 2.4835GHZ ROHS COMPLIANT: YES
BLE MODULE, V.4.1, 2.4GHZ, SINGLE MODE; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Signal Range Max:-; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-87dBm; Product Range:- RoHS Compliant: Yes
BLE MODULE, V.4.1, 2.4GHZ, SINGLE MODE; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Signal Range Max:-; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-87dBm; Product Range:- RoHS Compliant: Yes
BLUETOOTH MODULE, V4.2, 1MBPS; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Signal Range Max:400m; Data Rate:1Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-93dBm; Product Range:- RoHS Compliant: Yes
BLUETOOTH MODULE ROHS COMPLIANT: YES
BLUETOOTH MODULE, V4.1, 1MBPS, 110M; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:3.3V; Supply Voltage Max:3.6V; Signal Range Max:110m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-92dBm; Operating Temperature RoHS Compliant: Yes
BLUETOOTH MODULE, V4.1, 1MBPS, 55M; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:3.3V; Supply Voltage Max:3.6V; Signal Range Max:55m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-92dBm; Operating Temperature RoHS Compliant: Yes