Communications & Networking Modules
Category Selection
View Parts from CategoryParts from Communications & Networking Modules Category
TVS06RF1535SELC ROHS COMPLIANT: YES
Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:1.7V; Supply Voltage Max:4.8V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 1, Class 2; Receive Sensitivity:-93dBm; Operating Temperature Min:-40°C RoHS Compliant: Yes
BLUETOOTH MODULE, V4.1, 100MBPS; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:2.9V; Supply Voltage Max:4.8V; Signal Range Max:-; Data Rate:100Mbps; Bluetooth Class:-; Receive Sensitivity:-92.2dBm; Operating Temperature RoHS Compliant: Yes
MODULE, BLUETOOTH CLASS 2; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:20m; Data Rate:921Kbps; Bluetooth Class:Class 2; Receive Sensitivity:-80dBm; Operating Temperature RoHS Compliant: Yes
BLUETOOTH 2.1 + EDR MODULE 2.402GHZ TO 2.48GHZ, FULL REEL; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:2.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 2; Product Range:- RoHS Compliant: Yes
Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:4dBm; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:4dBm; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:4dBm; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes
BLUETOOTH MODULE, V2.0/2.1, 3MBPS; Bluetooth Version:Bluetooth 2.0, 2.1; Supply Voltage Min:4V; Supply Voltage Max:12V; Signal Range Max:100m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-86dBm; Operating RoHS Compliant: Yes
BLUETOOTH ADAPTER, V2.0/2.1, 3MBPS, 100M; Bluetooth Version:Bluetooth 2.0, 2.1; Supply Voltage Min:4V; Supply Voltage Max:12V; Signal Range Max:100m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-86dBm; Operating RoHS Compliant: Yes
ADPT PROG BT2.0 FW6.X RS232 4-13V; Bluetooth Version:Bluetooth 2.0, 2.1; Supply Voltage Min:4VDC; Supply Voltage Max:12VDC; Signal Range Max:1km; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-86dBm; Operating RoHS Compliant: Yes
2X ADPT PROG BT2.0 FW6.X RS232 4-13V; Bluetooth Version:Bluetooth 2.0, 2.1; Supply Voltage Min:4VDC; Supply Voltage Max:12VDC; Signal Range Max:1km; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-86dBm; Operating RoHS Compliant: Yes
BLUETOOTH, VERSION4.1, 2.402-2.48GHZ; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-92.5dBm; Product Range:- RoHS Compliant: Yes
BLUETOOTH, VER3.0, 2.4GHZ, RN52SRC V1.00; Bluetooth Version:Bluetooth 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:10m; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-85dBm; Product Range:- RoHS Compliant: Yes
BLUETOOTH MODULE, V4.2, 2.402-2.48GHZ; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes
BLUETOOTH MODULE, V4.2, 32KBPS; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:3.3V; Supply Voltage Max:4.2V; Signal Range Max:-; Data Rate:32Kbps; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes
BLUETOOTH MODULE, V2.1, 3MBPS; Bluetooth Version:Bluetooth 2.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:20m; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-80dBm; Operating Temperature RoHS Compliant: Yes
BLUETOOTH MODULE, V4.2, 1.7V-3.6V; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Signal Range Max:50m; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:-84dBm; Operating Temperature Min:-40°C RoHS Compliant: Yes